Quad 2-Input NAND Gate
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007405-74VHC00MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74VHC00MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC00MTCX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Logic Type:NANDRoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC00MTCX | 007405-74VHC00MTCX | 705-74VHC00MTCX | 74VHC00MTCXDKR-ND | 74VHC00MTCX | 74VHC00MTCX | 74VHC00MTCX | 38C8015 | 74VHC00MTCX | 74VHC00MTCX |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC00MTCX | Logic IC | Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters | Quad Nand Gate, 2I/p, Tssop-14, Full Reel; No. Of Inputs Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NAND; NAND | NOT; NAND | NAND | |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14 WB | SOP; SSOP; TSSOP; Other; 14-TSSOP | Other; Bulk | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | Other; TSSOP | |||
| Supply Voltage | 2 V ~ 5.5 V | 2.5 V, 3.3 V, 5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |