onsemi Custom Parts - Custom Parts (0 - A) - 74VHC00MTCX_NL 74VHC00MTCX_NL

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161458-74VHC00MTCX_ NL Number of Gates: 4 High Level Output Current: -8 mA Low Level Output Current: 8 mA Propagation Delay: 11.4 ns Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161458-74VHC00MTCX_ NL Number of Gates: 4 High Level Output Current: -8 mA Low Level Output Current: 8 mA Propagation Delay: 11.4 ns Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 74VHC00MTCX_NL - 1161458-74VHC00MTCX_NL - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 74VHC00MTCX_NL
1161458-74VHC00MTCX_NL
Custom Parts - Custom Parts (0 - A) - 74VHC00MTCX_NL 1161458-74VHC00MTCX_NL
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161458-74VHC00MTCX_ NL Number of Gates: 4 High Level Output Current: -8 mA Low Level Output Current: 8 mA Propagation Delay: 11.4 ns Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Max Operating Temperature: 85 °C

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161458-74VHC00MTCX_NL
Number of Gates: 4
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Propagation Delay: 11.4 ns
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1161458-74VHC00MTCX_NL
Product Name Custom Parts - Custom Parts (0 - A) - 74VHC00MTCX_NL
Unlock Full Specs
to access all available technical data