Quad 2-Input XOR Gate, 1.2-3.6V, CMOS, TSSOP Product overview: 74VCX86MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX86MTC can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766013-74VCX86MTC
Series: 74VCX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: 74VCX86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): TC74VCX86FT; TC74VCX86FT(EL); 74VCX86MTCX_Q;
Introduction Date: July 23, 1999
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2,350
IC GATE XOR 4CH 2-INP 14TSSOP
Logic Gates Quad 2-Input OR Gate
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VCX86MTC | 74VCX86MTC-ND | 766013-74VCX86MTC | 74VCX86MTC | 74VCX86MTC | 74VCX86MTC | 74VCX86MTC | 598-74VCX86MTC |
| Product Name | Quad 3.6V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VCX86MTC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | IC GATE XOR 4CH 2-INP 14-TSSOP |
| Gate Type | XOR; XOR GATE, OR GATE | XOR | NOT; XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 3.6V | 1.2V ~ 3.6V | 1.2 V ~ 3.6 V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | 1.5V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3 ns | 3 ns | 3 ns | 3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |