onsemi Logic IC 74VCX38M

Description
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VCX38M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74VCX38M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX38M can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74VCX38M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX38M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VCX38M - 1133450-74VCX38M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VCX38M
1133450-74VCX38M
Logic - Logic - Gates and Inverters - 74VCX38M 1133450-74VCX38M
Manufacturer: ON Semiconductor Win Source Part Number: 1133450-74VCX38M Packaging: Tube Mounting Style: SMD Features: Open Drain Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74VCX38 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 3.6V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 2.8ns at 3.3V, 30pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1133450-74VCX38M
Packaging: Tube
Mounting Style: SMD
Features: Open Drain
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74VCX38
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V ~ 3.6V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 2.8ns at 3.3V, 30pF

Buy Now
Logic - Gates and Inverters - 74VCX38M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VCX38M
Logic - Gates and Inverters 74VCX38M
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74VCX38M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VCX38M
Gates and Inverters 74VCX38M
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74VCX38M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VCX38M
Gates and Inverters 74VCX38M
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VCX38M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VCX38M
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VCX38M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VCX38M 705-74VCX38M 1133450-74VCX38M 74VCX38M 74VCX38M 74VCX38M
Product Name Logic IC Logic - Logic - Gates and Inverters - 74VCX38M Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Logic Family CMOS
IC Package Type SOP; Other; SOP14 Other; Tube SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.2V ~ 3.6V 1.2V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.2V ~ 3.6V 3.6V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100302QCX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
2-input OR gate - 74AHCT1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers