Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766011-74VCX32M
Series: 74VCX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.6 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: 74VCX32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): 74ALVC32D-Q100; 74ALVC32D-Q100J; SN74ALVC32DRE4;
Introduction Date: July 23, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC Product overview: 74VCX32M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX32M can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 766011-74VCX32M | 74VCX32M | 74VCX32M-ND | 705-74VCX32M | 74VCX32M | 74VCX32M | 74VCX32M |
| Product Name | Hard To Find - 74VCX32M | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; OR Gate | OR | OR | OR | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 1.2 V ~ 3.6 V | 1.2V ~ 3.6V | 1.2V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |