OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS
OR Gate IC 4 Channel 14-DQFN (3x2.5)
IC GATE OR 4CH 2-INP 14DQFN
IC GATE OR 4CH 2-INP 14DQFN
OR Gate IC 4 Channel 14-DQFN (3x2.5)
OR Gate IC 4 Channel 14-DQFN (3x2.5)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX32BQX | 74VCX32BQX-ND | 74VCX32BQX | 74VCX32BQX | 74VCX32BQX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR | OR; OR Gate |
| Logic Family | CMOS | ||||
| IC Package Type | Other; LCC14 | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | |
| Inputs | 2 | 2 |