onsemi Logic - Logic - Flip Flops - 74VCX32374GX 74VCX32374GX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076476-74VCX32374GX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 1.2 V to 3.6 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076476-74VCX32374GX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 1.2 V to 3.6 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VCX32374GX
076476-74VCX32374GX
Logic - Logic - Flip Flops - 74VCX32374GX 076476-74VCX32374GX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076476-74VCX32374GX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 96-LFBGA Purpose: Standard Supply Voltage - Operating: 1.2 V to 3.6 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076476-74VCX32374GX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 96-LFBGA
Purpose: Standard
Supply Voltage - Operating: 1.2 V to 3.6 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74VCX32374GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX32374GX
Flip Flops 74VCX32374GX
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Flip Flops - 74VCX32374GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCX32374GX
Flip Flops 74VCX32374GX
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCX32374GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCX32374GX
Integrated Circuits (ICs) - Logic - Flip Flops 74VCX32374GX
IC FF D-TYPE QUAD 8BIT 96FBGA

IC FF D-TYPE QUAD 8BIT 96FBGA

Supplier's Site
Logic - Flip Flops - 74VCX32374GX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCX32374GX
Logic - Flip Flops 74VCX32374GX
IC FF D-TYPE QUAD 8BIT 96FBGA

IC FF D-TYPE QUAD 8BIT 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 076476-74VCX32374GX 74VCX32374GX 74VCX32374GX 74VCX32374GX
Product Name Logic - Logic - Flip Flops - 74VCX32374GX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.2 V ~ 3.6 V 3.6V; 1.2V ~ 3.6V
Propagation Delay 3 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details