BIDIRECTIONAL TX RX, -40 TO 85DEG C; Logic Family / Base Number:74VCX245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:DQFN; No. of Pins:20Pins; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 07AH5337 |
| Product Name | Bidirectional Tx Rx, -40 To 85Deg C; Logic Family / Base Number Onsemi |