onsemi 16-bit 250MHz TSSOP Logic IC 74VCX16838MTDX

Description
16-Bit Shift Register, CMOS, 250MHz, 3-State, TSSOP Product overview: 74VCX16838MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 250MHz, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VCX16838MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Shift Register, CMOS, 250MHz, 3-State, TSSOP Product overview: 74VCX16838MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 250MHz, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VCX16838MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 250MHz TSSOP Logic IC
712-74VCX16838MTDX
16-bit 250MHz TSSOP Logic IC 712-74VCX16838MTDX
16-Bit Shift Register, CMOS, 250MHz, 3-State, TSSOP Product overview: 74VCX16838MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 250MHz, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VCX16838MTDX can be used for catalog matching and distributor lookup.

16-Bit Shift Register, CMOS, 250MHz, 3-State, TSSOP Product overview: 74VCX16838MTDX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 250MHz, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-74VCX16838MTDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-74VCX16838MTDX
Product Name 16-bit 250MHz TSSOP Logic IC
Gate Type Shift Register
Supply Voltage 3.6V
Inputs 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC3GU04DC,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers