Manufacturer: ON Semiconductor
Win Source Part Number: 1133441-74VCX16500MT
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 18-Bit
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 74VCX16500
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133441-74VCX16500MTD |
| Product Name | Logic - Logic - Universal Bus Functions - 74VCX16500MTD |