IC FF D-TYPE DUAL 8BIT 54FBGA
IC FF D-TYPE DUAL 8BIT 54FBGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-LFBGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-LFBGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VCX16374GX | 74VCX16374GX | 74VCX16374GX |
| Product Name | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| fMAX | 250 MHz | ||
| Low-level Output Current (Sink) | 24 mA | ||
| High-level Output Current (Source) | 24 mA | ||
| Flip-Flop Type | D |