TRANSLATING TRANSCEIVER, TSSOP-48; Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:2.7V; Logic IC Family:74VCX; Logic IC Base Number:7416245 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 83C5466 |
| Product Name | Translating Transceiver, Tssop-48; Logic Device Type Onsemi |