Shift Register, Multiplexed 1 Element 20 Bit 56-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076470-74VCX162839MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, Multiplexed
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 20
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Purpose: Universal
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REGISTER BUFFER 56-TSSOP
Shift Register, Multiplexed 1 Element 20 Bit 56-TSSOP
Shift Register, Multiplexed 1 Element 20 Bit 56-TSSOP
BUS DRIVER
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74VCX162839MTDX-ND | 076470-74VCX162839MTDX | 74VCX162839MTDX | 74VCX162839MTDX | 74VCX162839MTDX |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74VCX162839MTDX | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | ||
| Supply Voltage | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||
| Package Type | TSSOP; Other; "56-TFSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP; Other; 56-TSSOP | SOP; Other; 56-TFSOP (0.240\", 6.10mm Width) |