onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162827MTD 74VCX162827MTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908335-74VCX162827MT D Series: 74VCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP Package: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VCX162827 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908335-74VCX162827MT D Series: 74VCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP Package: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VCX162827 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162827MTD - 908335-74VCX162827MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162827MTD
908335-74VCX162827MTD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162827MTD 908335-74VCX162827MTD
Manufacturer: ON Semiconductor Win Source Part Number: 908335-74VCX162827MT D Series: 74VCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP Package: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VCX162827 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908335-74VCX162827MTD
Series: 74VCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP
Package: Tube
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VCX162827
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 34
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VCX162827MTD-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VCX162827MTD-ND
Buffers, Drivers, Receivers, Transceivers 74VCX162827MTD-ND
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP

Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74VCX162827MTD
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74VCX162827MTD
IC BUF NON-INVERT 3.6V 56TSSOP

IC BUF NON-INVERT 3.6V 56TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 908335-74VCX162827MTD 74VCX162827MTD-ND 74VCX162827MTD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162827MTD Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642JH - 859560-AD642JH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74ALVCH16245PAG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers