Manufacturer: ON Semiconductor
Win Source Part Number: 908334-74VCX16244GX
Series: 74VCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-FBGA (5.5x8)
Package: Reel - TR
Package: 54-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VCX16244
Categories: Integrated Circuits (ICs)
Case / Package: 54-FBGA (5.5x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 908334-74VCX16244GX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX16244GX |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |