Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112520-74VCX162244MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC BUFF NON-INVERT 3.6V 48TSSOP
IC,BUFFER/DRIVER,QUA
IC BUFF NON-INVERT 3.6V 48TSSOP
IC BUF NON-INVERT 3.6V 48TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 74VCX162244MTDXTR-ND | 112520-74VCX162244MTDX | 74VCX162244MTDX | 38C7981 | 74VCX162244MTDX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162244MTDX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,quad,4-Bit,avc/alvc/vcx-Cmos,tssop,48Pin,plastic Rohs Compliant Onsemi | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.2 to 3.6 volts | 1.2 to 3.6 volts |