NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74VCX162; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC Family:74VCX RoHS Compliant: Yes
Buffers & Line Drivers 16-Bit Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 83C5451 | 74VCX162244MTD |
| Product Name | Non Inverting Buffer, Tssop-48; Logic Family / Base Number Onsemi | Buffers & Line Drivers |