Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009801-74VCX162240M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
IC BUFFER INVERT 3.6V 48TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1009801-74VCX162240MTD | 74VCX162240MTD-ND | 74VCX162240MTD |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162240MTD | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.4 to 3.6 volts | 1.4 to 3.6 volts |