IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74VCX132MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX132MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765996-74VCX132MX
Series: 74VCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3.3ns @ 3.3V, 30pF
Logic Level - Low: 0.2 V ~ 0.8 V
Logic Level - High: 1.2 V ~ 2.2 V
Part Status: Obsolete(EOL)
Family Name: 74VCX132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): 74VCX132MX_Q; 74VCX132M_Q; 74VCX132BQX;
Introduction Date: July 23, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VCX132MX | 765996-74VCX132MX | 74VCX132MX | 74VCX132MX-ND | 74VCX132MX | 74VCX132MX | 74VCX132MX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74VCX132MX | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 1.4V ~ 3.6V | 1.4 V ~ 3.6 V | 1.4V ~ 3.6V | 3.6V; 1.4V ~ 3.6V | 1.2V ~ 2.2V (Low), 0.2V ~ 0.8V (High) | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.3 ns | 3.3 ns | 3.3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |