NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX132MTC-ND | 74VCX132MTC | 74VCX132MTC | 74VCX132MTC |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 1.4V ~ 3.6V | 1.2V ~ 2.2V (Low), 0.2V ~ 0.8V (High) | 3.6V | 3.6V; 1.4V ~ 3.6V |
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 3.3 ns |