NAND Gate IC 4 Channel Schmitt Trigger 14-DQFN (3x2.5)
NAND Gate IC 4 Channel Schmitt Trigger 14-DQFN (3x2.5)
IC GATE NAND 4CH 2-INP 14DQFN
IC GATE NAND 4CH 2-INP 14DQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX132BQX-ND | 74VCX132BQX | 74VCX132BQX | 74VCX132BQX |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 1.4V ~ 3.6V | 3.6V; 1.4V ~ 3.6V | 1.2V ~ 2.2V (Low), 0.2V ~ 0.8V (High) | 3.6V |
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 3.3 ns |