Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 098416-74VCX08MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Quad 2-Input AND Gate, 1.2-3.6V, CMOS, SOIC N Product overview: 74VCX08MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX08MX can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VCX08; Logic IC Family:74VCX; Supply Voltage Min:1.2V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 098416-74VCX08MX | 705-74VCX08MX | 74VCX08MXTR-ND | 74VCX08MX | 74VCX08MX | 74VCX08MX | 74VCX08MX | 38C7980 |
| Product Name | Logic - Logic - Gates and Inverters - 74VCX08MX | Quad 3.6V SOIC Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE | AND | AND | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 1.2 V ~ 3.6 V | 3.6V | 1.2V ~ 3.6V | 3.6V | 3.6V; 1.2V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |