Logic Gates Quad 2-Input AND Gate Product overview: 74VCX08BQX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX08BQX can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-DQFN (3x2.5)
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DQFN-EP; Product Range:74VCX08; Logic IC Family:74VCX; Supply Voltage Min:1.2V RoHS Compliant: Yes
AND Gate IC 4 Channel 14-DQFN (3x2.5)
AND Gate IC 4 Channel 14-DQFN (3x2.5)
IC GATE AND 4CH 2-INP 14DQFN
IC GATE AND 4CH 2-INP 14DQFN
Logic Gates Quad 2-Input AND Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VCX08BQX | 74VCX08BQXTR-ND | 74VCX08BQX | 60J9508 | 74VCX08BQX | 74VCX08BQX | 74VCX08BQX | 74VCX08BQX |
| Product Name | Quad Logic IC | Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND; AND | AND | AND | AND; AND Gate | AND | NOT; AND | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | |||
| Logic Family | VCX | CMOS | ||||||
| IC Package Type | Other; Reel | Other; 14-VFQFN Exposed Pad | Other; LCC14 | Other; DQFN-EP | Other; 14-VFQFN Exposed Pad | |||
| Inputs | 2 | 2 | 2 |