NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NAND Gate, 1.2-3.6V, CMOS, TSSOP Product overview: 74VCX00MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VCX00MTC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009797-74VCX00MTC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 94
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VCX00MTC | 705-74VCX00MTC | 1009797-74VCX00MTC | 74VCX00MTC-ND | 74VCX00MTC | 74VCX00MTC |
| Product Name | Quad 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74VCX00MTC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3.6V | 1.2 V ~ 3.6 V | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 |