onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S153 74S153

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052153-74S153 Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052153-74S153 Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S153 - 052153-74S153 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S153
052153-74S153
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S153 052153-74S153
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052153-74S153 Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052153-74S153
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Dual 16BIT Analog Switch and Multiplexer IC
743-74S153
16-bit Dual 16BIT Analog Switch and Multiplexer IC 743-74S153
IC DATA SELECTOR/MUX DUAL 16BIT Product overview: 74S153 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 16BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, Dual, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74S153 can be used for catalog matching and distributor lookup.

IC DATA SELECTOR/MUX DUAL 16BIT Product overview: 74S153 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 16BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, Dual, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74S153 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 052153-74S153 743-74S153
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74S153 16-bit Dual 16BIT Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWR - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Multiplexer & Demultiplexer ICs - 1898175P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 10
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G157GW-Q100HCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details