onsemi Optoisolators - Logic Output - 74OL6011S 74OL6011S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765969-74OL6011S Series: OPTOLOGIC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765969-74OL6011S Series: OPTOLOGIC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL6011S - 765969-74OL6011S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL6011S
765969-74OL6011S
Optoisolators - Logic Output - 74OL6011S 765969-74OL6011S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765969-74OL6011S Series: OPTOLOGIC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 15 V Data Rate: 15MBd Input Type: Logic Rise / Fall Time (Typ): 50ns, 5ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 40mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765969-74OL6011S
Series: OPTOLOGIC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 15 V
Data Rate: 15MBd
Input Type: Logic
Rise / Fall Time (Typ): 50ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Package: 6-SMD
Output Current per Channel: 40mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 180ns, 120ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 765969-74OL6011S
Product Name Optoisolators - Logic Output - 74OL6011S
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details