TRANSCEIVER, 8BIT, TRI-STATE, TSSOP-24; Logic Family / Base Number:74LVX245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31Y6430 |
| Product Name | Transceiver, 8Bit, Tri-State, Tssop-24; Logic Family / Base Number Onsemi |