NON INVERTING TRANSCEIVER, QSOP-24, FULL REEL; Logic Family / Base Number:74LVXC3245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 38C7926 |
| Product Name | Non Inverting Transceiver, Qsop-24, Full Reel; Logic Family / Base Number Onsemi |