onsemi Logic - Logic - Translators, Level Shifters - 74LVXC3245QSCX 74LVXC3245QSCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007359-74LVXC3245QSC X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V to 3.6V Voltage - VCCB: 3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007359-74LVXC3245QSC X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V to 3.6V Voltage - VCCB: 3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVXC3245QSCX - 007359-74LVXC3245QSCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVXC3245QSCX
007359-74LVXC3245QSCX
Logic - Logic - Translators, Level Shifters - 74LVXC3245QSCX 007359-74LVXC3245QSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007359-74LVXC3245QSC X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V to 3.6V Voltage - VCCB: 3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007359-74LVXC3245QSCX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.7V to 3.6V
Voltage - VCCB: 3V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 007359-74LVXC3245QSCX
Product Name Logic - Logic - Translators, Level Shifters - 74LVXC3245QSCX
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LS195APC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC299D,652-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
 - 5495AW/B - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers