Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
8 BIT VOLTAGE TRANSCEIVER, TSSOP-24; No. of Inputs:8Inputs; Output Current:24mA; Propagation Delay:4.8ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, 74LVXC, SMD, TSSOP24, 5.5V; No. of Inputs:8; Output Current:24mA; Propagation Delay:4.8ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 24TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
IC TRANSLATOR BIDIR 24TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 74LVXC3245MTC-ND | 78K6333 | 74LVXC3245MTC | 74LVXC3245MTC | 74LVXC3245MTC | 74LVXC3245MTC |
| Product Name | Translators, Level Shifters | 8 Bit Voltage Transceiver, Tssop-24; No. Of Inputs Onsemi | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173", 4.40mm Width) | |||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |