XOR (Exclusive OR) IC 4 Channel 14-SOP
XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP 14SOP
IC GATE XOR 4CH 2-INP 14SOP
XOR (Exclusive OR) IC 4 Channel 14-SOP
XOR (Exclusive OR) IC 4 Channel 14-SOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX86SJX-ND | 74LVX86SJX | 74LVX86SJX | 74LVX86SJX | 74LVX86SJX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 12.8 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |