D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007354-74LVX573MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 5.9ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCTAL LV 3STATE 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC LATCH OCTAL LV 3STATE 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVX573MTCXFSTR-ND | 007354-74LVX573MTCX | 74LVX573MTCX | 74LVX573MTCX | 74LVX573MTCX | 74LVX573MTCX |
| Product Name | Latches | Logic - Logic - Latches - 74LVX573MTCX | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | |
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA |