74LVX541 Series 3.6 V 3 State Low Voltage Octal Buffer/Line Driver - TSSOP-20
BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20; Logic Family / Base Number:-; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buff/Line Drv
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 74LVX541MTCX | 31Y6444 | 74LVX541MTCX |
| Product Name | Others | Buffer/driv, Octal, Tri-State, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |