Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076446-74LVX541MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFF/DVR TRI-ST 8BIT 20TSSOP
IC BUFF NON-INVERT 3.6V 20TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 076446-74LVX541MTCX | 74LVX541MTCXDKR-ND | 598-74LVX541MTCX | 74LVX541MTCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX541MTCX | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 8BIT 20TSSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |