TRANSLATING TRANSCEIVER, QSOP-24, FULL REEL; Logic Family / Base Number:74LVX424; Logic Device Type:-; Logic Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 38C7966 |
| Product Name | Translating Transceiver, Qsop-24, Full Reel; Logic Family / Base Number Onsemi |