onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74LVX4245MTCX

Description
IC TXRX NON-INVERT 5.5V 24TSSOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVX4245MTCX
Logic - Buffers, Drivers, Receivers, Transceivers 74LVX4245MTCX
IC TXRX NON-INVERT 5.5V 24TSSOP

IC TXRX NON-INVERT 5.5V 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVX4245MTCX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF and Wireless - RF Switches - BGS15M2A12E6327XTSA1 - Win Source Electronics
Specs
Technology LTE, W-CDMA
Supply Voltage Other; 3.3V
Operating Frequency 100 to 2700 MHz
View Details