Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
No. of Inputs:8Inputs; Output Current:12mA; Propagation Delay:5.5ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
8 BIT TRANSLATING TRANSCEIVER TSSOP24; No. of Inputs:8Inputs; Output Current:12mA; Propagation Delay:5.5ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°CRoHS Compliant: Yes
IC, 74LVX, SMD; No. of Inputs:8; Output Current:12mA; Propagation Delay:5.5ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 74LVX4245MTCXDKR-ND | 29X6897 | 38C7965 | 59M6052 |
| Product Name | Translators, Level Shifters | No. Of Inputs Onsemi | 8 Bit Translating Transceiver Tssop24; No. Of Inputs Onsemi | Ic, 74Lvx, Smd; No. Of Inputs Onsemi |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) |
| Features | RoHS | RoHS |