onsemi Logic - Logic - Latches - 74LVX373M 74LVX373M

Description
Low Voltage Octal Transparent Latch with 3-STATE Outputs
Request a Quote Datasheet
Description
Low Voltage Octal Transparent Latch with 3-STATE Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVX373M - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
 - 74LVX373M - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Transparent Latch with 3-STATE Outputs

Low Voltage Octal Transparent Latch with 3-STATE Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVX373M
076442-74LVX373M
Logic - Logic - Latches - 74LVX373M 076442-74LVX373M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076442-74LVX373M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076442-74LVX373M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1,080

Buy Now Datasheet
Latches - 74LVX373M-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVX373M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVX373M
Integrated Circuits (ICs) - Logic - Latches 74LVX373M
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - 74LVX373M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVX373M
Latches 74LVX373M
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74LVX373M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVX373M
Latches 74LVX373M
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74LVX373M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVX373M
Logic - Latches 74LVX373M
IC LATCH TRANSPARENT OCT 20-SOIC

IC LATCH TRANSPARENT OCT 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVX373M 076442-74LVX373M 74LVX373M-ND 74LVX373M 74LVX373M 74LVX373M
Product Name Logic - Logic - Latches - 74LVX373M Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Package Type SOIC-20W; SOIC TSSOP; 20-TSSOP; SOP; SSOP "20-SOIC (0.295"", 7.50mm Width)"; SOIC SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 74AHC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223803M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details