OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74LVX32MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007349-74LVX32MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE OR 4CH 2-INP 14TSSOP
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVX32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX32MTCXCT-ND | 705-74LVX32MTCX | 007349-74LVX32MTCX | 74LVX32MTCX | 31Y6441 | 74LVX32MTCX | 74LVX32MTCX | 74LVX32MTCX |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74LVX32MTCX | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR | NOT; OR; OR Gate | OR | OR; OR Gate | OR; OR Gate | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 3.6V | 2.5 V, 3.3 V | 2 V ~ 3.6 V | 3.6V | 3.6V | 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 10.1 ns | 10.1 ns | 10.1 ns | 10.1 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |