Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 849109-74LVX3245WMX
Series: 74LVX
Features: Translator 1 Circuit Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: 74LVX3245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVX3245WMX-ND, 74LVX3245WMXCT, 74LVX3245WMXTR, 74LVX3245WMXDKR
IC TRNSLTR BIDIRECTIONAL 24SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOP
IC TRNSLTR BIDIRECTIONAL 24SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 74LVX3245WMXTR-ND | 849109-74LVX3245WMX | 74LVX3245WMX | 74LVX3245WMX | 74LVX3245WMX |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - 74LVX3245WMX | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) |