TRANSLATING TRANSCEIVER, QSOP-24; Logic Family / Base Number:74LVX324; Logic Device Type:Transceiver, Translating; Logic Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74LVX RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 83C5406 |
| Product Name | Translating Transceiver, Qsop-24; Logic Family / Base Number Onsemi |