TRANSCEIVER/TRANSLAT
TRANSCEIVER, 8BIT, TRI-STATE, TSSOP-24; Logic Family / Base Number:74LVX324; Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
TRANSCEIVER/TRANSLAT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 38C7957 |
| Product Name | Transceiver/translating, 3-State O/p, Tssop-24, Full Reel; Logic Family / Base Number Onsemi |