onsemi Logic - Logic - Translators, Level Shifters - 74LVX3245MTC 74LVX3245MTC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133373-74LVX3245MTC Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 1,525 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133373-74LVX3245MTC Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 1,525 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVX3245MTC - 1133373-74LVX3245MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVX3245MTC
1133373-74LVX3245MTC
Logic - Logic - Translators, Level Shifters - 74LVX3245MTC 1133373-74LVX3245MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1133373-74LVX3245MTC Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LVX3245 Manufacturer Pack Quantity: 1,525 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1133373-74LVX3245MTC
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.7V ~ 3.6V
Voltage - VCCB: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX3245
Manufacturer Pack Quantity: 1,525
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133373-74LVX3245MTC
Product Name Logic - Logic - Translators, Level Shifters - 74LVX3245MTC
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54195FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers