IC, 74LVX TRANSCEIVER, SMD, TSSOP24; Logic Family / Base Number:74LVX324; Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 54M3063 |
| Product Name | Ic, 74Lvx Transceiver, Smd, Tssop24; Logic Family / Base Number Onsemi |