NON INVERTING TRANSCEIVER, TSSOP-20; Logic Family / Base Number:74LVX245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5V; Logic IC Family:74LVX RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 78K6347 |
| Product Name | Non Inverting Transceiver, Tssop-20; Logic Family / Base Number Onsemi |