Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765932-74LVX240MTC
Series: 74LVX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74LVX240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TC74LVX240FT; TC74LVX240FT(EL,M); TC74LVX240FT(EL);
Introduction Date: April 19, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 3.6V 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74LVX240MTC-ND | 765932-74LVX240MTC | 74LVX240MTC |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Hard To Find - 74LVX240MTC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts |