onsemi Logic - Logic - Counters, Dividers - 74LVX163MTCX 74LVX163MTCX

Description
Binary Counter, LV/LV-A/LVX/H Series, Synchronous, Positive Edge Triggered, 16-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, LV/LV-A/LVX/H Series, Synchronous, Positive Edge Triggered, 16-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVX163MTCX - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Synchronous, Positive Edge Triggered, 16-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Synchronous, Positive Edge Triggered, 16-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74LVX163MTCX - 076436-74LVX163MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74LVX163MTCX
076436-74LVX163MTCX
Logic - Logic - Counters, Dividers - 74LVX163MTCX 076436-74LVX163MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076436-74LVX163MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 115MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): SN74LV163ARGYR; 74LVX163M; 74LVX163MTCX_NF40; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076436-74LVX163MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 115MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LV163ARGYR; 74LVX163M; 74LVX163MTCX_NF40;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 74LVX163MTCX-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74LVX163MTCX-ND
Counters, Dividers 74LVX163MTCX-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 74LVX163MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LVX163MTCX
Counters, Dividers 74LVX163MTCX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 74LVX163MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LVX163MTCX
Counters, Dividers 74LVX163MTCX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LVX163MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74LVX163MTCX
Integrated Circuits (ICs) - Logic - Counters, Dividers 74LVX163MTCX
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74LVX163MTCX 076436-74LVX163MTCX 74LVX163MTCX-ND 74LVX163MTCX 74LVX163MTCX
Product Name Logic - Logic - Counters, Dividers - 74LVX163MTCX Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction UP UP
Package Type SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

15-stage divider and oscillator - 74AHC1G4215GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
6 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 54F193FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
Logic - Counters, Dividers - 74HC163DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details