onsemi Logic - Logic - Gates and Inverters - 74LVX14MX 74LVX14MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765926-74LVX14MX Series: 74LVX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF Logic Level - Low: 0.9V Logic Level - High: 2.2V Family Name: 74LVX14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74LVX14FN(ELP,M); TC74LVX14FN; TC74LVX14FN(ELF,M); Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765926-74LVX14MX Series: 74LVX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF Logic Level - Low: 0.9V Logic Level - High: 2.2V Family Name: 74LVX14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74LVX14FN(ELP,M); TC74LVX14FN; TC74LVX14FN(ELF,M); Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVX14MX - 765926-74LVX14MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVX14MX
765926-74LVX14MX
Logic - Logic - Gates and Inverters - 74LVX14MX 765926-74LVX14MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765926-74LVX14MX Series: 74LVX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF Logic Level - Low: 0.9V Logic Level - High: 2.2V Family Name: 74LVX14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74LVX14FN(ELP,M); TC74LVX14FN; TC74LVX14FN(ELF,M); Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765926-74LVX14MX
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Family Name: 74LVX14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74LVX14FN(ELP,M); TC74LVX14FN; TC74LVX14FN(ELF,M);
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765926-74LVX14MX
Product Name Logic - Logic - Gates and Inverters - 74LVX14MX
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1904298 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type μmax
View Details
Operational Amplifier IC - 687-LT1013CNB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
24 GHz Rf Amplifier - 860-CMD291P4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details