onsemi Gates and Inverters 74LVX132SJX

Description
NAND Gate IC 4 Channel 14-SOP
Request a Quote
Description
NAND Gate IC 4 Channel 14-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVX132SJ is a low voltage quad 2-input NAND Schmitt Trigger gate designed for applications requiring input voltage level translation from 5V to 3V. It features four independent gates that provide hysteresis between the positive-going and negative-going input thresholds, which helps convert slowly changing input signals into sharply defined, jitter-free output signals. This characteristic enhances noise margins compared to conventional gates. The device can tolerate input voltages up to 7V, making it suitable for interfacing between 5V and 3V systems. The 74LVX132SJ is available in a 14-lead Small Outline Package (SOP) and is compliant with lead-free standards.

Datasheet Summary
Powered by GS/AI

The 74LVX132SJ is a low voltage quad 2-input NAND Schmitt Trigger gate designed for applications requiring input voltage level translation from 5V to 3V. It features four independent gates that provide hysteresis between the positive-going and negative-going input thresholds, which helps convert slowly changing input signals into sharply defined, jitter-free output signals. This characteristic enhances noise margins compared to conventional gates. The device can tolerate input voltages up to 7V, making it suitable for interfacing between 5V and 3V systems. The 74LVX132SJ is available in a 14-lead Small Outline Package (SOP) and is compliant with lead-free standards.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVX132SJX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVX132SJX-ND
Gates and Inverters 74LVX132SJX-ND
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
 - 74LVX132SJX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVX132SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVX132SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVX132SJX
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site
Gates and Inverters - 74LVX132SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX132SJX
Gates and Inverters 74LVX132SJX
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LVX132SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVX132SJX
Gates and Inverters 74LVX132SJX
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LVX132SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVX132SJX
Logic - Gates and Inverters 74LVX132SJX
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVX132SJX-ND 74LVX132SJX 74LVX132SJX 74LVX132SJX 74LVX132SJX
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V 2.2V (Low), 0.9V (High)
Inputs 2 2
Propagation Delay 15.4 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27J/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHCT2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers