NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SOP Product overview: 74LVX132SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132SJ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133211-74LVX132SJ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 15.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 47
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX132SJ | 705-74LVX132SJ | 133211-74LVX132SJ | 74LVX132SJ | 74LVX132SJ | 74LVX132SJ |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74LVX132SJ | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; Other; SOP14 | Other; Tube | SOP; Other; 14-SOP | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 2.2V (Low), 0.9V (High) | 3.6V | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | 2 |